ROTARY SWITCH, SP4T, 0.1A, 16VAC, SMD; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 56AC4766 |
| Product Name | Rotary Switch, Sp4T, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics |
| Current Rating | 0.1 amps |