Nidec Copal (USA) Corporation Rotary Switch, Spdt, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics CS-4-12XTA

Description
ROTARY SWITCH, SPDT, 0.1A, 16VAC, SMD; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, SPDT, 0.1A, 16VAC, SMD; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, Spdt, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics - 56AC5313 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Spdt, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics
56AC5313
Rotary Switch, Spdt, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics 56AC5313
ROTARY SWITCH, SPDT, 0.1A, 16VAC, SMD; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, SPDT, 0.1A, 16VAC, SMD; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 56AC5313
Product Name Rotary Switch, Spdt, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4003-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details