Nidec America Corporation Slide Switches CMS-2202TB

Description
Slide Switch DPDT SMT 100mA 12V Gull Win
Request a Quote
Description
Slide Switch DPDT SMT 100mA 12V Gull Win
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 2443570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443570
Slide Switches 2443570
Slide Switch DPDT SMT 100mA 12V Gull Win

Slide Switch DPDT SMT 100mA 12V Gull Win

Supplier's Site
Slide Switches - 2443571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443571
Slide Switches 2443571
Slide Switch DPDT SMT 100mA 12V Gull Win

Slide Switch DPDT SMT 100mA 12V Gull Win

Supplier's Site
Slide Switches - 2443571P - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443571P
Slide Switches 2443571P
Slide Switch DPDT SMT 100mA 12V Gull Win

Slide Switch DPDT SMT 100mA 12V Gull Win

Supplier's Site
Slide Switches - CMS-2202TB - 1089801-CMS-2202TB - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - CMS-2202TB
1089801-CMS-2202TB
Slide Switches - CMS-2202TB 1089801-CMS-2202TB
Manufacturer: Copal Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089801-CMS-2202TB Packaging: Tape & Reel Termination: SMD/SMT Termination: Gull Wing Contact Plating: Gold Mounting: SMD (SMT) Categories: Slide Switches Alternative Parts (Cross-Reference): OS202011MA0QN1; OS202011MS2QN1; OS202011MS2QS1; 1825261-2; SSA22GCMS-2202 TB; CMS2202TB; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 20 V Throw Configuration: DPDT

Manufacturer: Copal Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089801-CMS-2202TB
Packaging: Tape & Reel
Termination: SMD/SMT
Termination: Gull Wing
Contact Plating: Gold
Mounting: SMD (SMT)
Categories: Slide Switches
Alternative Parts (Cross-Reference): OS202011MA0QN1; OS202011MS2QN1; OS202011MS2QS1; 1825261-2; SSA22GCMS-2202 TB; CMS2202TB;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 20 V
Throw Configuration: DPDT

Buy Now
Slide Switch, Dpdt, 0.1A, 12Vdc, Smd Rohs Compliant Nidec Copal Electronics - 26AK5653 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.1A, 12Vdc, Smd Rohs Compliant Nidec Copal Electronics
26AK5653
Slide Switch, Dpdt, 0.1A, 12Vdc, Smd Rohs Compliant Nidec Copal Electronics 26AK5653
SLIDE SWITCH, DPDT, 0.1A, 12VDC, SMD ROHS COMPLIANT: YES

SLIDE SWITCH, DPDT, 0.1A, 12VDC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number 2443570 1089801-CMS-2202TB 26AK5653
Product Name Slide Switches Slide Switches - CMS-2202TB Slide Switch, Dpdt, 0.1A, 12Vdc, Smd Rohs Compliant Nidec Copal Electronics
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825290-5-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
3 suppliers
Slide Switches - 7347274P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through Hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details