Nidec America Corporation Slide Switches - CMS-2202B CMS-2202B

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029720-CMS-2202B Packaging: Bulk Termination Style: Gull Wing Contact Finish: Gold Current Rating: 100mA (DC) Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 12V Mounting: SMD (SMT) Circuit: DPDT Contact Timing: Non-Shorting (BBM) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.00mm Switch Travel: 2.00mm Electrical Life: 30,000 Cycles Operating Force: 153gf Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029720-CMS-2202B Packaging: Bulk Termination Style: Gull Wing Contact Finish: Gold Current Rating: 100mA (DC) Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 12V Mounting: SMD (SMT) Circuit: DPDT Contact Timing: Non-Shorting (BBM) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.00mm Switch Travel: 2.00mm Electrical Life: 30,000 Cycles Operating Force: 153gf Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Slide Switches - CMS-2202B
1029720-CMS-2202B
Slide Switches - CMS-2202B 1029720-CMS-2202B
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029720-CMS-2202B Packaging: Bulk Termination Style: Gull Wing Contact Finish: Gold Current Rating: 100mA (DC) Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 12V Mounting: SMD (SMT) Circuit: DPDT Contact Timing: Non-Shorting (BBM) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.00mm Switch Travel: 2.00mm Electrical Life: 30,000 Cycles Operating Force: 153gf Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1029720-CMS-2202B
Packaging: Bulk
Termination Style: Gull Wing
Contact Finish: Gold
Current Rating: 100mA (DC)
Actuator Material: Polyamide (PA), Nylon
Voltage Rating - DC: 12V
Mounting: SMD (SMT)
Circuit: DPDT
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 2.00mm
Switch Travel: 2.00mm
Electrical Life: 30,000 Cycles
Operating Force: 153gf
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switches - Slide Switches CMS-2202B
SWITCH SLIDE DPDT 100MA 12V

SWITCH SLIDE DPDT 100MA 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches
Product Number 1029720-CMS-2202B CMS-2202B
Product Name Slide Switches - CMS-2202B Switches - Slide Switches
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Operating Temp -40 to 185 F (-40 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 5-1437581-9 - TE Connectivity
Specs
Actuator Type Flush Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
2 suppliers
Slide Switches - 7347328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details