Slide Switch DPDT Surface Mount
Slide Switch DPDT Surface Mount
Slide Switch DPDT Surface Mount
Slide Switch, DPDT, Surface Mount, CL-SB
Slide Switch, DPDT, Surface Mount, CL-SB
Slide Switch, DPDT, Surface Mount, CL-SB
SWITCH SLIDE DPDT 200MA 12V
SLIDE SWITCH, DPDT, 0.2A, 12VDC, SMD; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:SMD; Product Range:CL-SB Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 563-1343-2-ND | 2443544 | CL-SB-22B-02T | 56AC5286 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Dpdt, 0.2A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics |
| Terminal Type | Surface Mount Technology; Gull Wing | Gull Wing | Surface Mount Technology | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps |