Nidec Copal (USA) Corporation Switches - Slide Switches CL-SB-22A-01T

Description
Win Source Part Number: 1376232-CL-SB-22A-01 T Category: Switches - Slide Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CL-SB Package: Tape & Reel Product Status: Active Base Product Number: CL-SB-22 Mounting Type: Surface Mount HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 200mA (DC) Contact Finish: Silver Contact Material: Copper Circuit: DPDT Switch Function: On-On Voltage Rating - DC: 12 V Actuator Type: Standard Termination Style: J Lead Electrical Life: 10,000 Cycles Operating Force: 153gf Actuator Material: Polyamide (PA), Nylon Switch Travel: 2.00mm Actuator Length: 2.00mm Contact Timing: Non-Shorting (BBM)
Request a Quote Datasheet
Description
Win Source Part Number: 1376232-CL-SB-22A-01 T Category: Switches - Slide Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CL-SB Package: Tape & Reel Product Status: Active Base Product Number: CL-SB-22 Mounting Type: Surface Mount HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 200mA (DC) Contact Finish: Silver Contact Material: Copper Circuit: DPDT Switch Function: On-On Voltage Rating - DC: 12 V Actuator Type: Standard Termination Style: J Lead Electrical Life: 10,000 Cycles Operating Force: 153gf Actuator Material: Polyamide (PA), Nylon Switch Travel: 2.00mm Actuator Length: 2.00mm Contact Timing: Non-Shorting (BBM)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Slide Switches - 1376232-CL-SB-22A-01T - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376232-CL-SB-22A-01T
Switches - Slide Switches 1376232-CL-SB-22A-01T
Win Source Part Number: 1376232-CL-SB-22A-01 T Category: Switches - Slide Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CL-SB Package: Tape & Reel Product Status: Active Base Product Number: CL-SB-22 Mounting Type: Surface Mount HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 200mA (DC) Contact Finish: Silver Contact Material: Copper Circuit: DPDT Switch Function: On-On Voltage Rating - DC: 12 V Actuator Type: Standard Termination Style: J Lead Electrical Life: 10,000 Cycles Operating Force: 153gf Actuator Material: Polyamide (PA), Nylon Switch Travel: 2.00mm Actuator Length: 2.00mm Contact Timing: Non-Shorting (BBM)

Win Source Part Number: 1376232-CL-SB-22A-01T
Category: Switches - Slide Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CL-SB
Package: Tape & Reel
Product Status: Active
Base Product Number: CL-SB-22
Mounting Type: Surface Mount
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200mA (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: DPDT
Switch Function: On-On
Voltage Rating - DC: 12 V
Actuator Type: Standard
Termination Style: J Lead
Electrical Life: 10,000 Cycles
Operating Force: 153gf
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 2.00mm
Actuator Length: 2.00mm
Contact Timing: Non-Shorting (BBM)

Buy Now Datasheet
Slide Switches - 563-1338-1-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1338-1-ND
Slide Switches 563-1338-1-ND
Slide Switch DPDT Surface Mount

Slide Switch DPDT Surface Mount

Buy Now Datasheet
Slide Switches - 563-1338-6-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1338-6-ND
Slide Switches 563-1338-6-ND
Slide Switch DPDT Surface Mount

Slide Switch DPDT Surface Mount

Buy Now Datasheet
Slide Switches - 563-1338-2-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1338-2-ND
Slide Switches 563-1338-2-ND
Slide Switch DPDT Surface Mount

Slide Switch DPDT Surface Mount

Buy Now Datasheet
Slide Switches - 2443534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443534
Slide Switches 2443534
Slide Switch, DPDT, Surface Mount, CL-SB

Slide Switch, DPDT, Surface Mount, CL-SB

Supplier's Site
Slide Switches - 2443533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443533
Slide Switches 2443533
Slide Switch, DPDT, Surface Mount, CL-SB

Slide Switch, DPDT, Surface Mount, CL-SB

Supplier's Site
Slide Switches - 2443534P - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443534P
Slide Switches 2443534P
Slide Switch, DPDT, Surface Mount, CL-SB

Slide Switch, DPDT, Surface Mount, CL-SB

Supplier's Site
Slide Switch, Dpdt, 0.2A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics - 56AC5282 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.2A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics
56AC5282
Slide Switch, Dpdt, 0.2A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics 56AC5282
SLIDE SWITCH, DPDT, 0.2A, 12VDC, SMD; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:SMD; Product Range:CL-SB Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V; RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 0.2A, 12VDC, SMD; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:SMD; Product Range:CL-SB Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches CL-SB-22A-01T
SWITCH SLIDE DPDT 200MA 12V

SWITCH SLIDE DPDT 200MA 12V

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Slide Switches
CL-SB-22A-01T
Key/Switch >> Slide Switches CL-SB-22A-01T
200mA Brick nogging DPDT 50V White SMD Slide Switches ROHS

200mA Brick nogging DPDT 50V White SMD Slide Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1376232-CL-SB-22A-01T 563-1338-1-ND 2443534 56AC5282 CL-SB-22A-01T CL-SB-22A-01T
Product Name Switches - Slide Switches Slide Switches Slide Switches Slide Switch, Dpdt, 0.2A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics Switches - Slide Switches Key/Switch >> Slide Switches
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Surface Mount Technology; J Lead J hook Surface Mount Technology
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Current Rating 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MS20ASW30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1825290-5-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
3 suppliers