Slide Switch SPDT Surface Mount
SLIDE SWITCH, SPDT, 0.2A, 12VDC, SMD; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:CL-SB Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
SWITCH SLIDE SPDT 200MA 12V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CL-SB-12A-01-ND | 56AC4747 | CL-SB-12A-01 |
| Product Name | Slide Switches | Slide Switch, Spdt, 0.2A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics | Switches - Slide Switches |
| Terminal Type | Surface Mount Technology; J Lead | Surface Mount Technology | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps |