Nidec Copal (USA) Corporation Slide Switches - CJS-1200TA CJS-1200TA

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029256-CJS-1200TA Packaging: Reel - TR Termination Style: J Lead Features: Tape Seal Contact Finish: Gold Current Rating: 100mA (DC) Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 6V Mounting: SMD (SMT) Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Flush Actuator Length: Flush Switch Travel: 0.60mm Electrical Life: 200 Cycles Operating Force: 600gf Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029256-CJS-1200TA Packaging: Reel - TR Termination Style: J Lead Features: Tape Seal Contact Finish: Gold Current Rating: 100mA (DC) Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 6V Mounting: SMD (SMT) Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Flush Actuator Length: Flush Switch Travel: 0.60mm Electrical Life: 200 Cycles Operating Force: 600gf Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CJS-1200TA - 1029256-CJS-1200TA - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - CJS-1200TA
1029256-CJS-1200TA
Slide Switches - CJS-1200TA 1029256-CJS-1200TA
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029256-CJS-1200TA Packaging: Reel - TR Termination Style: J Lead Features: Tape Seal Contact Finish: Gold Current Rating: 100mA (DC) Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 6V Mounting: SMD (SMT) Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Flush Actuator Length: Flush Switch Travel: 0.60mm Electrical Life: 200 Cycles Operating Force: 600gf Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1029256-CJS-1200TA
Packaging: Reel - TR
Termination Style: J Lead
Features: Tape Seal
Contact Finish: Gold
Current Rating: 100mA (DC)
Actuator Material: Polyamide (PA), Nylon
Voltage Rating - DC: 6V
Mounting: SMD (SMT)
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Flush
Actuator Length: Flush
Switch Travel: 0.60mm
Electrical Life: 200 Cycles
Operating Force: 600gf
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics - 56AC5266 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics
56AC5266
Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics 56AC5266
SLIDE SWITCH, SPDT, 0.1A, 6VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:SMD; Product Range:CJS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V; RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.1A, 6VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:SMD; Product Range:CJS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches CJS-1200TA
SWITCH SLIDE SPDT 100MA 6V

SWITCH SLIDE SPDT 100MA 6V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1029256-CJS-1200TA 56AC5266 CJS-1200TA
Product Name Slide Switches - CJS-1200TA Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics Switches - Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Surface Mount Technology
Current Rating 0.1000 amps 0.1000 amps
DC Voltage Rating 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 5-1437580-5 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
Slide Switches - 2300-MSN24BSG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details