Nidec Copal (USA) Corporation Slide Switches CJS-1200A

Description
Nidec Components CJS-1200A Slide Switch
Request a Quote Datasheet
Description
Nidec Components CJS-1200A Slide Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 6023475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
6023475
Slide Switches 6023475
Nidec Components CJS-1200A Slide Switch

Nidec Components CJS-1200A Slide Switch

Supplier's Site
Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics - 56AC4737 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics
56AC4737
Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics 56AC4737
SLIDE SWITCH, SPDT, 0.1A, 6VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:CJS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.1A, 6VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:CJS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches CJS-1200A
SWITCH SLIDE SPDT 100MA 6V

SWITCH SLIDE SPDT 100MA 6V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 6023475 56AC4737 CJS-1200A
Product Name Slide Switches Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics Switches - Slide Switches
Terminal Type Surface mount Surface Mount Technology
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Actuator Material Plastic
Current Rating 0.1000 amps 0.1000 amps
DC Voltage Rating 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 450-1968-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
3 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-AS11BW - New Yorker Electronics Co., Inc.
Specs
Size Subminiature
View Details
4 suppliers