Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Nidec Components CFP2-1FC6-AW
Pushbutton Switch, Ultra-Miniature, CFP2
Win Source Part Number: 1376042-CFP2-1FC6-AW
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CFP2
Package: Tray
Product Status: Active
Features: Washable
Base Product Number: CFP2-1FC
Mounting Type: Through Hole, Right Angle, Vertical
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Actuator Type: Plunger for Cap
Actuator Marking: No Marking
Termination Style: PC Pin
Mechanical Life: 30,000 Cycles
Electrical Life: 10,000 Cycles
PB SWITCH, SPDT, 0.4VA, 28VDC, SOLDER; Product Range:CFP2 Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Voltage VAC:28V; Contact Voltage VDC:28V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 563-1544-ND | 2443356 | 1376042-CFP2-1FC6-AW | 56AC4721 |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pb Switch, Spdt, 0.4Va, 28Vdc, Solder; Product Range Nidec Copal Electronics |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | |||
| Switch Function | Momentary Contact | On-(On) | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins |