Nidec Copal (USA) Corporation Slide Switch, Dpdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics CAS-D20A

Description
SLIDE SWITCH, DPDT, 0.1A, 6VDC, SMD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:CAS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes
Datasheet
Description
SLIDE SWITCH, DPDT, 0.1A, 6VDC, SMD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:CAS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switch, Dpdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics - 56AC4713 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics
56AC4713
Slide Switch, Dpdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics 56AC4713
SLIDE SWITCH, DPDT, 0.1A, 6VDC, SMD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:CAS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 0.1A, 6VDC, SMD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:CAS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches CAS-D20A
SWITCH SLIDE SPDTX2 100MA 6V

SWITCH SLIDE SPDTX2 100MA 6V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches
Product Number 56AC4713 CAS-D20A
Product Name Slide Switch, Dpdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics Switches - Slide Switches
Terminal Type Surface Mount Technology
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Single Pole, Double Throw (SPDT); SPDT x 2
Current Rating 0.1000 amps 0.1000 amps
DC Voltage Rating 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1571982-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers