Nidec Copal (USA) Corporation Slide Switches - CAS-220TB CAS-220TB

Description
Manufacturer: Nidec Copal Electronics Win Source Part Number: 914668-CAS-220TB Series: CAS Operating Temperature Range: -40°C ~ 85°C Features: Slide Switch DPDT Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: CAS-220 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Other Part Number: CAS220GCT-NDR, CAS220GDKR, CAS220TB, CAS220G, CAS220GCT, CAS220GTR-NDR, CAS220GTR, CAS220GDKR-NDR
Request a Quote Datasheet
Description
Manufacturer: Nidec Copal Electronics Win Source Part Number: 914668-CAS-220TB Series: CAS Operating Temperature Range: -40°C ~ 85°C Features: Slide Switch DPDT Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: CAS-220 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Other Part Number: CAS220GCT-NDR, CAS220GDKR, CAS220TB, CAS220G, CAS220GCT, CAS220GTR-NDR, CAS220GTR, CAS220GDKR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Slide Switches - CAS-220TB
914668-CAS-220TB
Slide Switches - CAS-220TB 914668-CAS-220TB
Manufacturer: Nidec Copal Electronics Win Source Part Number: 914668-CAS-220TB Series: CAS Operating Temperature Range: -40°C ~ 85°C Features: Slide Switch DPDT Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: CAS-220 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Other Part Number: CAS220GCT-NDR, CAS220GDKR, CAS220TB, CAS220G, CAS220GCT, CAS220GTR-NDR, CAS220GTR, CAS220GDKR-NDR

Manufacturer: Nidec Copal Electronics
Win Source Part Number: 914668-CAS-220TB
Series: CAS
Operating Temperature Range: -40°C ~ 85°C
Features: Slide Switch DPDT Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAS-220
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Other Part Number: CAS220GCT-NDR, CAS220GDKR, CAS220TB, CAS220G, CAS220GCT, CAS220GTR-NDR, CAS220GTR, CAS220GDKR-NDR

Buy Now Datasheet
Slide Switches - 2443325P - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443325P
Slide Switches 2443325P
Slide Switch, DPDT, On-On, Surface Mount

Slide Switch, DPDT, On-On, Surface Mount

Supplier's Site
Slide Switches - 2443325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443325
Slide Switches 2443325
Slide Switch, DPDT, On-On, Surface Mount

Slide Switch, DPDT, On-On, Surface Mount

Supplier's Site
Slide Switches - 2443324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443324
Slide Switches 2443324
Slide Switch, DPDT, On-On, Surface Mount

Slide Switch, DPDT, On-On, Surface Mount

Supplier's Site
Switches - Slide Switches CAS-220TB
SWITCH SLIDE DPDT 100MA 6V

SWITCH SLIDE DPDT 100MA 6V

Supplier's Site
Slide Switch, Dpdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics - 56AC5203 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics
56AC5203
Slide Switch, Dpdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics 56AC5203
SLIDE SWITCH, DPDT, 0.1A, 6VDC, SMD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:SMD; Product Range:CAS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V; RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 0.1A, 6VDC, SMD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:SMD; Product Range:CAS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 914668-CAS-220TB 2443325P CAS-220TB 56AC5203
Product Name Slide Switches - CAS-220TB Slide Switches Switches - Slide Switches Slide Switch, Dpdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics
Terminal Type Gull Wing Surface Mount Technology
Pole & Throw Specifications 2PDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Actuator Type Flush Handle
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MSN22BNG03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switches - 1825010-9 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
4 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details