Nidec Motor Corporation Motor, Synchronous; 115 VAC @ 60 Hz; 5 W; 12 RPM; 73 Oz-in @ 175 p/s; 0.5; 50 3006-005

Description
The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features: Good Torque-to-Size Ratio at Moderate Cost Permanent Magnet Construction Provides Inherent Dynamic Braking and Low Rotor Speed Quiet Operation Rapid Acceleration Directional Reliability
Description
The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features: Good Torque-to-Size Ratio at Moderate Cost Permanent Magnet Construction Provides Inherent Dynamic Braking and Low Rotor Speed Quiet Operation Rapid Acceleration Directional Reliability

Suppliers

Company
Product
Description
Supplier Links
Motor, Synchronous; 115 VAC @ 60 Hz; 5 W; 12 RPM; 73 Oz-in @ 175 p/s; 0.5; 50 - 70030116 - Allied Electronics, Inc.
Fort Worth, TX, USA
Motor, Synchronous; 115 VAC @ 60 Hz; 5 W; 12 RPM; 73 Oz-in @ 175 p/s; 0.5; 50
70030116
Motor, Synchronous; 115 VAC @ 60 Hz; 5 W; 12 RPM; 73 Oz-in @ 175 p/s; 0.5; 50 70030116
The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features: Good Torque-to-Size Ratio at Moderate Cost Permanent Magnet Construction Provides Inherent Dynamic Braking and Low Rotor Speed Quiet Operation Rapid Acceleration Directional Reliability

The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost.
Features:

  • Good Torque-to-Size Ratio at Moderate Cost
  • Permanent Magnet Construction Provides Inherent Dynamic Braking and Low Rotor Speed
  • Quiet Operation
  • Rapid Acceleration
  • Directional Reliability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Gearmotors
Product Number 70030116
Product Name Motor, Synchronous; 115 VAC @ 60 Hz; 5 W; 12 RPM; 73 Oz-in @ 175 p/s; 0.5; 50
Motor Type AC Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Right Angle Gearmotor - MobilePower™ MP24 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
DC Construction Permanent Magnet
View Details
DC Motors - 2389822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0250 kg-cm)
View Details
L12-R Micro Linear Servos for RC & Arduino 100mm 100:1 6 volts - L12-100-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-90V GP42-1140 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details