Nidec Motor Corporation Motor, Synchronous; 115 VAC @ 60 Hz; 7 W; 120 RPM; 16 Oz-in @ 175 p/s; 0.68; T 2602-015

Description
The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features: Good Torque-to-Size Ratio at Moderate Cost Permanent Magnet Construction Provides Inherent Dynamic Braking and Low Rotor Speed Quiet Operation Rapid Acceleration Directional Reliability
Description
The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features: Good Torque-to-Size Ratio at Moderate Cost Permanent Magnet Construction Provides Inherent Dynamic Braking and Low Rotor Speed Quiet Operation Rapid Acceleration Directional Reliability

Suppliers

Company
Product
Description
Supplier Links
Motor, Synchronous; 115 VAC @ 60 Hz; 7 W; 120 RPM; 16 Oz-in @ 175 p/s; 0.68; T - 70030125 - Allied Electronics, Inc.
Fort Worth, TX, USA
Motor, Synchronous; 115 VAC @ 60 Hz; 7 W; 120 RPM; 16 Oz-in @ 175 p/s; 0.68; T
70030125
Motor, Synchronous; 115 VAC @ 60 Hz; 7 W; 120 RPM; 16 Oz-in @ 175 p/s; 0.68; T 70030125
The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features: Good Torque-to-Size Ratio at Moderate Cost Permanent Magnet Construction Provides Inherent Dynamic Braking and Low Rotor Speed Quiet Operation Rapid Acceleration Directional Reliability

The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost.
Features:

  • Good Torque-to-Size Ratio at Moderate Cost
  • Permanent Magnet Construction Provides Inherent Dynamic Braking and Low Rotor Speed
  • Quiet Operation
  • Rapid Acceleration
  • Directional Reliability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Gearmotors
Product Number 70030125
Product Name Motor, Synchronous; 115 VAC @ 60 Hz; 7 W; 120 RPM; 16 Oz-in @ 175 p/s; 0.68; T
Motor Type AC Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXJ Gear Motor, 200V Batteryless - SXJ01AW_-VL050-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 10 : 1
View Details
DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details