Nidec Motor Corporation Motor, Synchronous; 115 VAC @ 60 Hz; 7 W; 6 RPM; 210 Oz-in @ 175 p/s; 0.68; T 2602-013

Description
The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features: Good Torque-to-Size Ratio at Moderate Cost Permanent Magnet Construction Provides Inherent Dynamic Braking and Low Rotor Speed Quiet Operation Rapid Acceleration Directional Reliability
Description
The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features: Good Torque-to-Size Ratio at Moderate Cost Permanent Magnet Construction Provides Inherent Dynamic Braking and Low Rotor Speed Quiet Operation Rapid Acceleration Directional Reliability

Suppliers

Company
Product
Description
Supplier Links
Motor, Synchronous; 115 VAC @ 60 Hz; 7 W; 6 RPM; 210 Oz-in @ 175 p/s; 0.68; T - 70030122 - Allied Electronics, Inc.
Fort Worth, TX, USA
Motor, Synchronous; 115 VAC @ 60 Hz; 7 W; 6 RPM; 210 Oz-in @ 175 p/s; 0.68; T
70030122
Motor, Synchronous; 115 VAC @ 60 Hz; 7 W; 6 RPM; 210 Oz-in @ 175 p/s; 0.68; T 70030122
The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features: Good Torque-to-Size Ratio at Moderate Cost Permanent Magnet Construction Provides Inherent Dynamic Braking and Low Rotor Speed Quiet Operation Rapid Acceleration Directional Reliability

The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost.
Features:

  • Good Torque-to-Size Ratio at Moderate Cost
  • Permanent Magnet Construction Provides Inherent Dynamic Braking and Low Rotor Speed
  • Quiet Operation
  • Rapid Acceleration
  • Directional Reliability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Gearmotors
Product Number 70030122
Product Name Motor, Synchronous; 115 VAC @ 60 Hz; 7 W; 6 RPM; 210 Oz-in @ 175 p/s; 0.68; T
Motor Type AC Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 400V Batteryless - SXA40DW_-VL155-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.36 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 14.4 VDC
View Details
DC Motors - 420586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 5.2 In-lbs (6 kg-cm)
View Details