50 kOhms 0.75W, 3/4W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Win Source Part Number: 1380512-1211P503
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 1211
Termination Style: PC Pins
Package: Tube
Size / Dimension: Rectangular - 0.323" x 0.276" Face (8.20mm x 7.00mm)
Standard Package: 40 pcs
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.75W, 3/4W
Number of Turns: 22
Adjustment Type: Side Adjustment
Resistive Material: Wirewound
Resistance: 50 kOhms
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: Vendor Undefined
HTSUS: 8533.31.0000
Mfr: Nidec Copal Electronics
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Wirewound Resistors | Wirewound Resistors |
| Product Number | 1211P503-ND | 1380512-1211P503 |
| Product Name | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Category / Application | General Use | |
| Mounting / Packaging | Bolt-on Chassis | |
| Tolerance | 5 +/- % | 5 +/- % |