VITA 66 optical backplane connectors are designed for high-density, ruggedized optical interconnections in VPX systems, featuring MT ferrule technology with insertion loss under 0.3 dB for physical contact and under 0.4 dB for expanded beam variants. The connectors comply with VITA 66 standards, support up to 24 optical channels per connector, and are compatible with nickel-plated aluminum and passivated stainless steel materials. They operate from -40°C to 85°C, withstand 500 mating cycles, and meet VITA 47 and MIL-STD-810 environmental requirements for temperature cycling, humidity, salt mist, vibration, and shock. Module and backplane versions include a 0.5 mm floating design to compensate for system backlash.
The VITA 66 standard is compatible with the VPX (VITA 65) standard, providing seamless integration with other VPX components. Nicomatic offers full support services for its VITA 66 optical backplane interconnects, including design assistance, manufacturing, and testing. Nicomatic's VITA 66 optical backplane interconnects are ideal for a wide range of applications, including: Aerospace and defense Medical imaging Telecommunications Industrial automation
| Nicomatic North America | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | VITA 66 |
| Product Name | Optical Backplane Interconnects |
| Connector Type | Fibre Channel Connectors |