Nichicon (America) Corporation Aluminum Electrolytic Capacitors UWT0J221MCL1GB

Description
220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-2156-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2156-1-ND
Aluminum Electrolytic Capacitors 493-2156-1-ND
220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-2156-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2156-2-ND
Aluminum Electrolytic Capacitors 493-2156-2-ND
220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360250-UWT0J221MCL1GB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360250-UWT0J221MCL1GB
Capacitors - Aluminum Electrolytic Capacitors 1360250-UWT0J221MCL1GB
Win Source Part Number: 1360250-UWT0J221MCL1 GB Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Nichicon Series: UWT Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 6.3 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 102 mA @ 120 Hz Ripple Current @ High Frequency: 153 mA @ 10 kHz Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.213" (5.40mm) Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360250-UWT0J221MCL1GB
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Nichicon
Series: UWT
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Lifetime @ Temp.: 1000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 102 mA @ 120 Hz
Ripple Current @ High Frequency: 153 mA @ 10 kHz
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.213" (5.40mm)
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 6.3V Capacitor
58-UWT0J221MCL1GB
SMD 220uF 6.3V Capacitor 58-UWT0J221MCL1GB
220uF 6.3V Aluminum Electrolytic Capacitor, SMD, 105°C Product overview: UWT0J221MCL1GB from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UWT0J221MCL1GB can be used for catalog matching and distributor lookup.

220uF 6.3V Aluminum Electrolytic Capacitor, SMD, 105°C Product overview: UWT0J221MCL1GB from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UWT0J221MCL1GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - UWT0J221MCL1GB - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UWT0J221MCL1GB
Aluminum Electrolytic Capacitors UWT0J221MCL1GB
CAP ALUM 220UF 20% 6.3V SMD

CAP ALUM 220UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UWT0J221MCL1GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UWT0J221MCL1GB
Capacitors - Aluminum Electrolytic Capacitors UWT0J221MCL1GB
CAP ALUM 220UF 20% 6.3V SMD

CAP ALUM 220UF 20% 6.3V SMD

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
UWT0J221MCL1GB
Capacitors >> Aluminum Electrolytic Capacitors - SMD UWT0J221MCL1GB
220uF 6.3V 102mA@120Hz ±20% SMD,D8xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 6.3V 102mA@120Hz ±20% SMD,D8xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 220Uf, 6.3V, 20%, Smd; Capacitor Case / Package Nichicon - 58R3536 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 6.3V, 20%, Smd; Capacitor Case / Package Nichicon
58R3536
Aluminum Electrolytic Capacitor 220Uf, 6.3V, 20%, Smd; Capacitor Case / Package Nichicon 58R3536
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:WT Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:WT Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec 220Uf, 6.3V, 20%, Smd; Capacitance Nichicon - 55K2884 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 220Uf, 6.3V, 20%, Smd; Capacitance Nichicon
55K2884
Capacitor Alum Elec 220Uf, 6.3V, 20%, Smd; Capacitance Nichicon 55K2884
CAPACITOR ALUM ELEC 220UF, 6.3V, 20%, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Diameter:8mm; Height:5.4mm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR ALUM ELEC 220UF, 6.3V, 20%, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Diameter:8mm; Height:5.4mm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-2156-1-ND 1360250-UWT0J221MCL1GB 58-UWT0J221MCL1GB UWT0J221MCL1GB UWT0J221MCL1GB UWT0J221MCL1GB 58R3536 55K2884
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors SMD 220uF 6.3V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Aluminum Electrolytic Capacitor 220Uf, 6.3V, 20%, Smd; Capacitor Case / Package Nichicon Capacitor Alum Elec 220Uf, 6.3V, 20%, Smd; Capacitance Nichicon
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details