220µF 315V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Capacitor,220uF,315V
CAP ALUM 220UF 20% 315V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-1432-ND | 55K2643 | UVZ2F221MRD |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor,220Uf,315Vdc,20-% Tol,20+% Tol Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |