Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVZ2C221MHD

Description
220µF 160V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 160V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1393-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1393-ND
Aluminum Electrolytic Capacitors 493-1393-ND
220µF 160V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

220µF 160V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec 220Uf, 160V, 20%, Radial; Capacitance Nichicon - 55K2605 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 220Uf, 160V, 20%, Radial; Capacitance Nichicon
55K2605
Capacitor Alum Elec 220Uf, 160V, 20%, Radial; Capacitance Nichicon 55K2605
CAPACITOR ALUM ELEC 220UF, 160V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 220UF, 160V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UVZ2C221MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVZ2C221MHD
Capacitors - Aluminum Electrolytic Capacitors UVZ2C221MHD
CAP ALUM 220UF 20% 160V RADIAL

CAP ALUM 220UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-1393-ND 55K2605 UVZ2C221MHD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 220Uf, 160V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details