3300µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 100V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:12.5mm RoHS Compliant: Yes
CAP ALUM 3300UF 20% 100V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-1382-ND | 55K2595 | UVZ2A332MRD |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 3300Uf, 100V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |