Nichicon VZ series aluminium electrolytic capacitors are miniature sized, low impedance, high reliability capacitors for switching power supplies. The VZ series is highly reliable with a lifetime rating of up to 1000 hours.
High reliability. High temperature range. High ripple current
Capacitance = 330µF
Technology = Electrolytic
Voltage = 63V dc
Mounting Type = Through Hole
Dimensions = 10 x 20mm
Height = 20mm
Diameter = 10mm
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +105°C
Lead Pitch = 5mm
330uF ±20% Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
330µF 63V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
CAP ALUM 330UF 20% 63V RADIAL
CAPACITOR ALUM ELEC 330UF, 63V, 20%, RADIAL; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:10mm RoHS Compliant: Yes
RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 8621765 | UVZ1J331MPD | 493-1357-ND | UVZ1J331MPD | 55K2560 |
Product Name | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elec 330Uf, 63V, 20%, Radial; Capacitance Nichicon | |
Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |