Nichicon (America) Corporation Aluminum Capacitors - UVZ1H220MDD UVZ1H220MDD

Description
Manufacturer: Nichicon Win Source Part Number: 1050384-UVZ1H220MDD Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Mounting: Through Hole Capacitance: 22μF Tolerance: ±20% Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 68mA @ 120Hz Ripple Current - High Frequency: 136mA @ 10kHz Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nichicon Win Source Part Number: 1050384-UVZ1H220MDD Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Mounting: Through Hole Capacitance: 22μF Tolerance: ±20% Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 68mA @ 120Hz Ripple Current - High Frequency: 136mA @ 10kHz Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - UVZ1H220MDD - 1050384-UVZ1H220MDD - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - UVZ1H220MDD
1050384-UVZ1H220MDD
Aluminum Capacitors - UVZ1H220MDD 1050384-UVZ1H220MDD
Manufacturer: Nichicon Win Source Part Number: 1050384-UVZ1H220MDD Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Mounting: Through Hole Capacitance: 22μF Tolerance: ±20% Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 68mA @ 120Hz Ripple Current - High Frequency: 136mA @ 10kHz Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Nichicon
Win Source Part Number: 1050384-UVZ1H220MDD
Packaging: Bulk
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Mounting: Through Hole
Capacitance: 22μF
Tolerance: ±20%
Lead Spacing: 0.079" (2.00mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 68mA @ 120Hz
Ripple Current - High Frequency: 136mA @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-1338-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1338-ND
Aluminum Electrolytic Capacitors 493-1338-ND
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

22µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVZ1H220MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVZ1H220MDD
Capacitors - Aluminum Electrolytic Capacitors UVZ1H220MDD
CAP ALUM 22UF 20% 50V RADIAL

CAP ALUM 22UF 20% 50V RADIAL

Supplier's Site
CAP ALUM 22UF 20% 50V RADIAL - 555-UVZ1H220MDD - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 22UF 20% 50V RADIAL
555-UVZ1H220MDD
CAP ALUM 22UF 20% 50V RADIAL 555-UVZ1H220MDD
CAP ALUM 22UF 20% 50V RADIAL

CAP ALUM 22UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1050384-UVZ1H220MDD 493-1338-ND UVZ1H220MDD 555-UVZ1H220MDD
Product Name Aluminum Capacitors - UVZ1H220MDD Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 22UF 20% 50V RADIAL
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers