Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVZ1E331MPH

Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UVZ1E331MPH-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UVZ1E331MPH-ND
Aluminum Electrolytic Capacitors UVZ1E331MPH-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVZ1E331MPH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UVZ1E331MPH
Capacitors - Aluminum Electrolytic Capacitors UVZ1E331MPH
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site
Capacitor,330Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Nichicon - 36B5974 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Nichicon
36B5974
Capacitor,330Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Nichicon 36B5974
Capacitor,330uF,25VD C,20-% Tol,20+% Tol RoHS Compliant: No

Capacitor,330uF,25VDC,20-% Tol,20+% Tol RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number UVZ1E331MPH-ND UVZ1E331MPH 36B5974
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,330Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details