Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVZ1C331MPD1TA

Description
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UVZ1C331MPD1TA-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UVZ1C331MPD1TA-ND
Aluminum Electrolytic Capacitors UVZ1C331MPD1TA-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-UVZ1C331MPD1TACT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-UVZ1C331MPD1TACT-ND
Aluminum Electrolytic Capacitors 493-UVZ1C331MPD1TACT-ND
CAP ALUM 330UF 20% 16V RADIAL TH

CAP ALUM 330UF 20% 16V RADIAL TH

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVZ1C331MPD1TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UVZ1C331MPD1TA
Capacitors - Aluminum Electrolytic Capacitors UVZ1C331MPD1TA
CAP ALUM 330UF 20% 16V RADIAL

CAP ALUM 330UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number UVZ1C331MPD1TA-ND UVZ1C331MPD1TA
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details