Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVZ0J221MDD

Description
220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote
Description
220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor 220µF, 6.3V, 20%, Radial from Nichicon is designed for applications requiring a capacitance of 220µF and a rated voltage of 6.3V. It features a capacitance tolerance of ±20% and is compliant with the RoHS directive. This capacitor operates over a wide temperature range of -55 to +105°C, making it suitable for various environmental conditions. The device has a rated endurance of 1000 hours at 105°C when subjected to the rated voltage. It is a radial lead type capacitor, which allows for easy integration into circuit boards. The leakage current specifications indicate that after applying the rated voltage, the leakage current will not exceed 0.03CV or 4µA, whichever is greater, ensuring reliable performance. This capacitor is marked with white lettering on a black sleeve for easy identification. Its small case size and high reliability make it a suitable choice for engineers looking for a dependable component in their designs.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor 220µF, 6.3V, 20%, Radial from Nichicon is designed for applications requiring a capacitance of 220µF and a rated voltage of 6.3V. It features a capacitance tolerance of ±20% and is compliant with the RoHS directive. This capacitor operates over a wide temperature range of -55 to +105°C, making it suitable for various environmental conditions. The device has a rated endurance of 1000 hours at 105°C when subjected to the rated voltage. It is a radial lead type capacitor, which allows for easy integration into circuit boards. The leakage current specifications indicate that after applying the rated voltage, the leakage current will not exceed 0.03CV or 4µA, whichever is greater, ensuring reliable performance. This capacitor is marked with white lettering on a black sleeve for easy identification. Its small case size and high reliability make it a suitable choice for engineers looking for a dependable component in their designs.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1251-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1251-ND
Aluminum Electrolytic Capacitors 493-1251-ND
220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVZ0J221MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVZ0J221MDD
Capacitors - Aluminum Electrolytic Capacitors UVZ0J221MDD
CAP ALUM 220UF 20% 6.3V RADIAL

CAP ALUM 220UF 20% 6.3V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 220Uf, 6.3V, 20%, Radial; Capacitance Nichicon - 55K2475 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 6.3V, 20%, Radial; Capacitance Nichicon
55K2475
Aluminum Electrolytic Capacitor 220Uf, 6.3V, 20%, Radial; Capacitance Nichicon 55K2475
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 6.3V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 6.3V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-1251-ND UVZ0J221MDD 55K2475
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 220Uf, 6.3V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101182U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details