Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVY2GR47MED1TD

Description
0.47µF 400V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
0.47µF 400V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-12992-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-12992-3-ND
Aluminum Electrolytic Capacitors 493-12992-3-ND
0.47µF 400V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

0.47µF 400V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-12992-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-12992-1-ND
Aluminum Electrolytic Capacitors 493-12992-1-ND
0.47µF 400V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

0.47µF 400V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec 0.47Uf, 400V, 20%, Rad; Capacitance Nichicon - 65R3054 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 0.47Uf, 400V, 20%, Rad; Capacitance Nichicon
65R3054
Capacitor Alum Elec 0.47Uf, 400V, 20%, Rad; Capacitance Nichicon 65R3054
CAPACITOR ALUM ELEC 0.47UF, 400V, 20%, RAD; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:6.3mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 0.47UF, 400V, 20%, RAD; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVY2GR47MED1TD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UVY2GR47MED1TD
Capacitors - Aluminum Electrolytic Capacitors UVY2GR47MED1TD
CAP ALUM 0.47UF 20% 400V RADIAL

CAP ALUM 0.47UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-12992-3-ND 65R3054 UVY2GR47MED1TD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 0.47Uf, 400V, 20%, Rad; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details