Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVY2D330MPD

Description
33µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-17370-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-17370-ND
Aluminum Electrolytic Capacitors 493-17370-ND
33µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

33µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec 33Uf, 200V, 20%, Radial; Capacitance Nichicon - 55K2420 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 33Uf, 200V, 20%, Radial; Capacitance Nichicon
55K2420
Capacitor Alum Elec 33Uf, 200V, 20%, Radial; Capacitance Nichicon 55K2420
CAPACITOR ALUM ELEC 33UF, 200V, 20%, RADIAL; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:10mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 33UF, 200V, 20%, RADIAL; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVY2D330MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVY2D330MPD
Capacitors - Aluminum Electrolytic Capacitors UVY2D330MPD
CAP ALUM 33UF 20% 200V RADIAL

CAP ALUM 33UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-17370-ND 55K2420 UVY2D330MPD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 33Uf, 200V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers