Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVY2A222MRD

Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-12485-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-12485-ND
Aluminum Electrolytic Capacitors 493-12485-ND
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

2200µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - UVY2A222MRD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UVY2A222MRD
Aluminum Electrolytic Capacitors UVY2A222MRD
CAP ALUM 2200UF 20% 100V RADIAL

CAP ALUM 2200UF 20% 100V RADIAL

Supplier's Site Datasheet
Capacitor Alum Elec 2200Uf, 100V, 20%, Radial; Capacitance Nichicon - 55K2390 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 2200Uf, 100V, 20%, Radial; Capacitance Nichicon
55K2390
Capacitor Alum Elec 2200Uf, 100V, 20%, Radial; Capacitance Nichicon 55K2390
CAPACITOR ALUM ELEC 2200UF, 100V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 2200UF, 100V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UVY2A222MRD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVY2A222MRD
Capacitors - Aluminum Electrolytic Capacitors UVY2A222MRD
CAP ALUM 2200UF 20% 100V RADIAL

CAP ALUM 2200UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-12485-ND UVY2A222MRD 55K2390 UVY2A222MRD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec 2200Uf, 100V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details