Nichicon (America) Corporation Aluminium Capacitors UVY1H102MHD

Description
Nichicon UVY1H102MHD Capacitor
Request a Quote Datasheet
Description
Nichicon UVY1H102MHD Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7395346P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7395346P
Aluminium Capacitors 7395346P
Nichicon UVY1H102MHD Capacitor

Nichicon UVY1H102MHD Capacitor

Supplier's Site
Aluminium Capacitors - 7395346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7395346
Aluminium Capacitors 7395346
Nichicon UVY1H102MHD Capacitor

Nichicon UVY1H102MHD Capacitor

Supplier's Site
Aluminium Capacitors - 1678105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1678105
Aluminium Capacitors 1678105
Nichicon UVY1H102MHD Capacitor

Nichicon UVY1H102MHD Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - UVY1H102MHD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UVY1H102MHD-ND
Aluminum Electrolytic Capacitors UVY1H102MHD-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1000uF 50V 950mA Capacitor
58-UVY1H102MHD
1000uF 50V 950mA Capacitor 58-UVY1H102MHD
Aluminum Electrolytic Capacitor 1000uF 50V Radial 950mA 105°C Product overview: UVY1H102MHD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 50V, 950mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 50V, 950mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UVY1H102MHD can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor 1000uF 50V Radial 950mA 105°C Product overview: UVY1H102MHD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 50V, 950mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 50V, 950mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UVY1H102MHD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357761-UVY1H102MHD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357761-UVY1H102MHD
Capacitors - Aluminum Electrolytic Capacitors 1357761-UVY1H102MHD
Win Source Part Number: 1357761-UVY1H102MHD Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Nichicon Series: UVY Package: Bulk Product Status: Not For New Designs Package / Case: Radial, Can Base Product Number: UVY1H Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 2000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 950 mA @ 120 Hz Ripple Current @ High Frequency: 1.0925 A @ 10 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 1.063" (27.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357761-UVY1H102MHD
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Nichicon
Series: UVY
Package: Bulk
Product Status: Not For New Designs
Package / Case: Radial, Can
Base Product Number: UVY1H
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 950 mA @ 120 Hz
Ripple Current @ High Frequency: 1.0925 A @ 10 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 1.063" (27.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
CAP ALUM 1000UF 20% 50V RADIAL - 555-UVY1H102MHD - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 1000UF 20% 50V RADIAL
555-UVY1H102MHD
CAP ALUM 1000UF 20% 50V RADIAL 555-UVY1H102MHD
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance Nichicon - 55K2337 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance Nichicon
55K2337
Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance Nichicon 55K2337
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - UVY1H102MHD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UVY1H102MHD
Aluminum Electrolytic Capacitors UVY1H102MHD
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
UVY1H102MHD
Capacitors >> Aluminum Electrolytic Capacitors - Leaded UVY1H102MHD
1000uF 50V ±20% 950mA@120Hz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 50V ±20% 950mA@120Hz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVY1H102MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVY1H102MHD
Capacitors - Aluminum Electrolytic Capacitors UVY1H102MHD
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7395346P 7395346 UVY1H102MHD-ND 58-UVY1H102MHD 1357761-UVY1H102MHD 555-UVY1H102MHD 55K2337 UVY1H102MHD UVY1H102MHD UVY1H102MHD
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors 1000uF 50V 950mA Capacitor Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 1000UF 20% 50V RADIAL Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance Nichicon Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers