Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVY1C333MRD

Description
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-12466-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-12466-ND
Aluminum Electrolytic Capacitors 493-12466-ND
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

33000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 33000Uf, 16V, 20%, Radial; Capacitance Nichicon - 55K2314 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33000Uf, 16V, 20%, Radial; Capacitance Nichicon
55K2314
Aluminum Electrolytic Capacitor, 33000Uf, 16V, 20%, Radial; Capacitance Nichicon 55K2314
ALUMINUM ELECTROLYTIC CAPACITOR, 33000UF, 16V, 20%, RADIAL; Capacitance:33000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:12.5mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33000UF, 16V, 20%, RADIAL; Capacitance:33000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:12.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVY1C333MRD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVY1C333MRD
Capacitors - Aluminum Electrolytic Capacitors UVY1C333MRD
CAP ALUM 33000UF 20% 16V RADIAL

CAP ALUM 33000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-12466-ND 55K2314 UVY1C333MRD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 33000Uf, 16V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472U075BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Aluminium Capacitors - 1730256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details