Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVR2W2R2MPD

Description
2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1238-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1238-ND
Aluminum Electrolytic Capacitors 493-1238-ND
2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 5201321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5201321
Aluminium Capacitors 5201321
Al, electrolytic,VR,cap, 450V,2.2 uF

Al, electrolytic,VR,cap,450V,2.2 uF

Supplier's Site
Aluminium Capacitors - 1620432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1620432
Aluminium Capacitors 1620432
Al, electrolytic,VR,cap, 450V,2.2 uF

Al, electrolytic,VR,cap,450V,2.2 uF

Supplier's Site
Capacitor Alum Elec 2.2Uf, 450V, 20%, Radial; Capacitance Nichicon - 55K2276 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 2.2Uf, 450V, 20%, Radial; Capacitance Nichicon
55K2276
Capacitor Alum Elec 2.2Uf, 450V, 20%, Radial; Capacitance Nichicon 55K2276
CAPACITOR ALUM ELEC 2.2UF, 450V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 2.2UF, 450V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UVR2W2R2MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVR2W2R2MPD
Capacitors - Aluminum Electrolytic Capacitors UVR2W2R2MPD
CAP ALUM 2.2UF 20% 450V RADIAL

CAP ALUM 2.2UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-1238-ND 5201321 55K2276 UVR2W2R2MPD
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitor Alum Elec 2.2Uf, 450V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details