Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVR2E221MRD

Description
220µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1197-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1197-ND
Aluminum Electrolytic Capacitors 493-1197-ND
220µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

220µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVR2E221MRD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVR2E221MRD
Capacitors - Aluminum Electrolytic Capacitors UVR2E221MRD
CAP ALUM 220UF 20% 250V RADIAL

CAP ALUM 220UF 20% 250V RADIAL

Supplier's Site
Capacitor Alum Elec 220Uf, 250V, 20%, Radial; Capacitance Nichicon - 55K2230 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 220Uf, 250V, 20%, Radial; Capacitance Nichicon
55K2230
Capacitor Alum Elec 220Uf, 250V, 20%, Radial; Capacitance Nichicon 55K2230
CAPACITOR ALUM ELEC 220UF, 250V, 20%, RADIAL; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:22mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 220UF, 250V, 20%, RADIAL; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-1197-ND UVR2E221MRD 55K2230
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 220Uf, 250V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details