Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVR2C102MRD

Description
1000µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1171-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1171-ND
Aluminum Electrolytic Capacitors 493-1171-ND
1000µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

1000µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVR2C102MRD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVR2C102MRD
Capacitors - Aluminum Electrolytic Capacitors UVR2C102MRD
CAP ALUM 1000UF 20% 160V RADIAL

CAP ALUM 1000UF 20% 160V RADIAL

Supplier's Site
Capacitor Alum Elec 1000Uf, 160V, 20%, Radial; Capacitance Nichicon - 55K2199 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1000Uf, 160V, 20%, Radial; Capacitance Nichicon
55K2199
Capacitor Alum Elec 1000Uf, 160V, 20%, Radial; Capacitance Nichicon 55K2199
CAPACITOR ALUM ELEC 1000UF, 160V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:12.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1000UF, 160V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:12.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-1171-ND UVR2C102MRD 55K2199
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 1000Uf, 160V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1711154 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers