Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVR2AR47MDD1TD

Description
0.47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
0.47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-12826-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-12826-3-ND
Aluminum Electrolytic Capacitors 493-12826-3-ND
0.47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

0.47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec 0.47Uf, 100V, 20%, Rad; Capacitance Nichicon - 65R2842 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 0.47Uf, 100V, 20%, Rad; Capacitance Nichicon
65R2842
Capacitor Alum Elec 0.47Uf, 100V, 20%, Rad; Capacitance Nichicon 65R2842
CAPACITOR ALUM ELEC 0.47UF, 100V, 20%, RAD; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 0.47UF, 100V, 20%, RAD; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVR2AR47MDD1TD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UVR2AR47MDD1TD
Capacitors - Aluminum Electrolytic Capacitors UVR2AR47MDD1TD
CAP ALUM 0.47UF 20% 100V RADIAL

CAP ALUM 0.47UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-12826-3-ND 65R2842 UVR2AR47MDD1TD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 0.47Uf, 100V, 20%, Rad; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details