Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVR2AR22MDD

Description
0.22µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
0.22µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1137-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1137-ND
Aluminum Electrolytic Capacitors 493-1137-ND
0.22µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

0.22µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVR2AR22MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVR2AR22MDD
Capacitors - Aluminum Electrolytic Capacitors UVR2AR22MDD
CAP ALUM 0.22UF 20% 100V RADIAL

CAP ALUM 0.22UF 20% 100V RADIAL

Supplier's Site
Capacitor Alum Elec 0.22Uf, 100V, 20%, Radial; Capacitance Nichicon - 55K2176 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 0.22Uf, 100V, 20%, Radial; Capacitance Nichicon
55K2176
Capacitor Alum Elec 0.22Uf, 100V, 20%, Radial; Capacitance Nichicon 55K2176
CAPACITOR ALUM ELEC 0.22UF, 100V, 20%, RADIAL; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 0.22UF, 100V, 20%, RADIAL; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-1137-ND UVR2AR22MDD 55K2176
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 0.22Uf, 100V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1711139 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details