Nichicon (America) Corporation Capacitors - Aluminum Electrolytic Capacitors UVR1V471MPD1TD

Description
Win Source Part Number: 1358281-UVR1V471MPD1 TD Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Nichicon Series: UVR Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 2000 Hrs @ 85°C Applications: General Purpose Ripple Current @ Low Frequency: 650 mA @ 120 Hz Ripple Current @ High Frequency: 975 mA @ 10 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1358281-UVR1V471MPD1 TD Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Nichicon Series: UVR Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 2000 Hrs @ 85°C Applications: General Purpose Ripple Current @ Low Frequency: 650 mA @ 120 Hz Ripple Current @ High Frequency: 975 mA @ 10 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1358281-UVR1V471MPD1TD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358281-UVR1V471MPD1TD
Capacitors - Aluminum Electrolytic Capacitors 1358281-UVR1V471MPD1TD
Win Source Part Number: 1358281-UVR1V471MPD1 TD Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Nichicon Series: UVR Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 2000 Hrs @ 85°C Applications: General Purpose Ripple Current @ Low Frequency: 650 mA @ 120 Hz Ripple Current @ High Frequency: 975 mA @ 10 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Product Status: Not For New Designs

Win Source Part Number: 1358281-UVR1V471MPD1TD
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Nichicon
Series: UVR
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Applications: General Purpose
Ripple Current @ Low Frequency: 650 mA @ 120 Hz
Ripple Current @ High Frequency: 975 mA @ 10 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.689" (17.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Product Status: Not For New Designs

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-5931-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-5931-3-ND
Aluminum Electrolytic Capacitors 493-5931-3-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-5931-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-5931-1-ND
Aluminum Electrolytic Capacitors 493-5931-1-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVR1V471MPD1TD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVR1V471MPD1TD
Capacitors - Aluminum Electrolytic Capacitors UVR1V471MPD1TD
CAP ALUM 470UF 20% 35V RADIAL

CAP ALUM 470UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 470Uf, 35V, 20%, Radial; Capacitance Nichicon - 65R2835 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 35V, 20%, Radial; Capacitance Nichicon
65R2835
Aluminum Electrolytic Capacitor, 470Uf, 35V, 20%, Radial; Capacitance Nichicon 65R2835
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 35V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 35V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1358281-UVR1V471MPD1TD 493-5931-3-ND UVR1V471MPD1TD 65R2835
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 470Uf, 35V, 20%, Radial; Capacitance Nichicon
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details