Nichicon (America) Corporation Aluminum Capacitors - UVR1E471MPD UVR1E471MPD

Description
Manufacturer: Nichicon Win Source Part Number: 1278762-UVR1E471MPD Series: UVR Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can Applications: General Capacitance: 470μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Size: 0.394" Dia (10.00mm) Family Name: UVR Categories: Capacitors Ripple Current - Low Frequency: 550mA @ 120Hz Ripple Current - High Frequency: 825mA @ 10kHz Manufacturer Homepage: www.nichicon-us.com Height - Seated (Maximum): 0.551" (14.00mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): ESMQ250ETD471MJC5S; ESMQ250ELL471MJC5S; 1EUTWE471M; Introduction Date: September 12, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nichicon Win Source Part Number: 1278762-UVR1E471MPD Series: UVR Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can Applications: General Capacitance: 470μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Size: 0.394" Dia (10.00mm) Family Name: UVR Categories: Capacitors Ripple Current - Low Frequency: 550mA @ 120Hz Ripple Current - High Frequency: 825mA @ 10kHz Manufacturer Homepage: www.nichicon-us.com Height - Seated (Maximum): 0.551" (14.00mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): ESMQ250ETD471MJC5S; ESMQ250ELL471MJC5S; 1EUTWE471M; Introduction Date: September 12, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - UVR1E471MPD - 1278762-UVR1E471MPD - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - UVR1E471MPD
1278762-UVR1E471MPD
Aluminum Capacitors - UVR1E471MPD 1278762-UVR1E471MPD
Manufacturer: Nichicon Win Source Part Number: 1278762-UVR1E471MPD Series: UVR Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can Applications: General Capacitance: 470μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Size: 0.394" Dia (10.00mm) Family Name: UVR Categories: Capacitors Ripple Current - Low Frequency: 550mA @ 120Hz Ripple Current - High Frequency: 825mA @ 10kHz Manufacturer Homepage: www.nichicon-us.com Height - Seated (Maximum): 0.551" (14.00mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): ESMQ250ETD471MJC5S; ESMQ250ELL471MJC5S; 1EUTWE471M; Introduction Date: September 12, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Nichicon
Win Source Part Number: 1278762-UVR1E471MPD
Series: UVR
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can
Applications: General
Capacitance: 470μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Size: 0.394" Dia (10.00mm)
Family Name: UVR
Categories: Capacitors
Ripple Current - Low Frequency: 550mA @ 120Hz
Ripple Current - High Frequency: 825mA @ 10kHz
Manufacturer Homepage: www.nichicon-us.com
Height - Seated (Maximum): 0.551" (14.00mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): ESMQ250ETD471MJC5S; ESMQ250ELL471MJC5S; 1EUTWE471M;
Introduction Date: September 12, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-1064-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1064-ND
Aluminum Electrolytic Capacitors 493-1064-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
470uF 25V Capacitor
58-UVR1E471MPD
470uF 25V Capacitor 58-UVR1E471MPD
470uF 25V Radial Aluminum Electrolytic Capacitor Product overview: UVR1E471MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UVR1E471MPD can be used for catalog matching and distributor lookup.

470uF 25V Radial Aluminum Electrolytic Capacitor Product overview: UVR1E471MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UVR1E471MPD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 5200902P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5200902P
Aluminium Capacitors 5200902P
Nichicon UVR1E471MPD Capacitor

Nichicon UVR1E471MPD Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UVR1E471MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVR1E471MPD
Capacitors - Aluminum Electrolytic Capacitors UVR1E471MPD
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site
CAPACITOR ALUMINUM ELECTROLYTIC CAP 470UF 25V 20% TEMP.85 RADIAL 10X12.5 LS 5 - 70187567 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR ALUMINUM ELECTROLYTIC CAP 470UF 25V 20% TEMP.85 RADIAL 10X12.5 LS 5
70187567
CAPACITOR ALUMINUM ELECTROLYTIC CAP 470UF 25V 20% TEMP.85 RADIAL 10X12.5 LS 5 70187567
Features: One Rank Smaller Case Sizes Than VX Series Compliant to the RoHS directive (2002/95/EC) Specifications: Temperature Range: –40°C to +85°C Rated Voltage Range: 6.3-450 V Rated Capacitance Range: 0.1 to 33000 μF Capacitance Tolerance: ±20% at 120 Hz, 20°C

Features:

  • One Rank Smaller Case Sizes Than VX Series
  • Compliant to the RoHS directive (2002/95/EC)
    Specifications:
  • Temperature Range: –40°C to +85°C
  • Rated Voltage Range: 6.3-450 V
  • Rated Capacitance Range: 0.1 to 33000 μF
  • Capacitance Tolerance: ±20% at 120 Hz, 20°C
Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Radial; Capacitance Nichicon - 55K2108 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Radial; Capacitance Nichicon
55K2108
Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Radial; Capacitance Nichicon 55K2108
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 25V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 25V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - UVR1E471MPD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UVR1E471MPD
Aluminum Electrolytic Capacitors UVR1E471MPD
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1278762-UVR1E471MPD 493-1064-ND 58-UVR1E471MPD 5200902P UVR1E471MPD 70187567 55K2108 UVR1E471MPD
Product Name Aluminum Capacitors - UVR1E471MPD Aluminum Electrolytic Capacitors 470uF 25V Capacitor Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors CAPACITOR ALUMINUM ELECTROLYTIC CAP 470UF 25V 20% TEMP.85 RADIAL 10X12.5 LS 5 Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Radial; Capacitance Nichicon Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C17AH1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers