Nichicon (America) Corporation Aluminium Capacitors UVR1E102MPD

Description
Nichicon UVR1E102MPD Capacitor
Request a Quote Datasheet
Description
Nichicon UVR1E102MPD Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5200918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5200918
Aluminium Capacitors 5200918
Nichicon UVR1E102MPD Capacitor

Nichicon UVR1E102MPD Capacitor

Supplier's Site
Aluminium Capacitors - 5200918P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5200918P
Aluminium Capacitors 5200918P
Nichicon UVR1E102MPD Capacitor

Nichicon UVR1E102MPD Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 493-1065-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1065-ND
Aluminum Electrolytic Capacitors 493-1065-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - UVR1E102MPD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UVR1E102MPD
Aluminum Electrolytic Capacitors UVR1E102MPD
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Nichicon - 54K5018 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Nichicon
54K5018
Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Nichicon 54K5018
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 25V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 25V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

Supplier's Site
CAPACITOR ALUMINUM ELECTROLYTIC CAP 1000UF 25V 20% TEMP.85 RADIAL 10X20 LS 5 - 70187593 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR ALUMINUM ELECTROLYTIC CAP 1000UF 25V 20% TEMP.85 RADIAL 10X20 LS 5
70187593
CAPACITOR ALUMINUM ELECTROLYTIC CAP 1000UF 25V 20% TEMP.85 RADIAL 10X20 LS 5 70187593
Features: One Rank Smaller Case Sizes Than VX Series Compliant to the RoHS directive (2002/95/EC) Specifications: Temperature Range: –40°C to +85°C Rated Voltage Range: 6.3-450 V Rated Capacitance Range: 0.1 to 33000 μF Capacitance Tolerance: ±20% at 120 Hz, 20°C

Features:

  • One Rank Smaller Case Sizes Than VX Series
  • Compliant to the RoHS directive (2002/95/EC)
    Specifications:
  • Temperature Range: –40°C to +85°C
  • Rated Voltage Range: 6.3-450 V
  • Rated Capacitance Range: 0.1 to 33000 μF
  • Capacitance Tolerance: ±20% at 120 Hz, 20°C
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UVR1E102MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVR1E102MPD
Capacitors - Aluminum Electrolytic Capacitors UVR1E102MPD
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5200918 5200918P 493-1065-ND UVR1E102MPD 54K5018 70187593 UVR1E102MPD
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Nichicon CAPACITOR ALUMINUM ELECTROLYTIC CAP 1000UF 25V 20% TEMP.85 RADIAL 10X20 LS 5 Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers