Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVR0J332MPD

Description
3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1009-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1009-ND
Aluminum Electrolytic Capacitors 493-1009-ND
3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVR0J332MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVR0J332MPD
Capacitors - Aluminum Electrolytic Capacitors UVR0J332MPD
CAP ALUM 3300UF 20% 6.3V RADIAL

CAP ALUM 3300UF 20% 6.3V RADIAL

Supplier's Site
Capacitor Alum Elec 3300Uf, 6.3V, 20%, Radial; Capacitance Nichicon - 55K2038 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 3300Uf, 6.3V, 20%, Radial; Capacitance Nichicon
55K2038
Capacitor Alum Elec 3300Uf, 6.3V, 20%, Radial; Capacitance Nichicon 55K2038
CAPACITOR ALUM ELEC 3300UF, 6.3V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 3300UF, 6.3V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
CAPACITOR ALUMINUM ELECTROLYTIC CAP 3300UF 6.3V 20% TEMP.85 RADIAL 10X20 LS 5 - 70187596 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR ALUMINUM ELECTROLYTIC CAP 3300UF 6.3V 20% TEMP.85 RADIAL 10X20 LS 5
70187596
CAPACITOR ALUMINUM ELECTROLYTIC CAP 3300UF 6.3V 20% TEMP.85 RADIAL 10X20 LS 5 70187596
Features: One Rank Smaller Case Sizes Than VX Series Compliant to the RoHS directive (2002/95/EC) Specifications: Temperature Range: –40°C to +85°C Rated Voltage Range: 6.3-450 V Rated Capacitance Range: 0.1 to 33000 μF Capacitance Tolerance: ±20% at 120 Hz, 20°C

Features:

  • One Rank Smaller Case Sizes Than VX Series
  • Compliant to the RoHS directive (2002/95/EC)
    Specifications:
  • Temperature Range: –40°C to +85°C
  • Rated Voltage Range: 6.3-450 V
  • Rated Capacitance Range: 0.1 to 33000 μF
  • Capacitance Tolerance: ±20% at 120 Hz, 20°C
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-1009-ND UVR0J332MPD 55K2038 70187596
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 3300Uf, 6.3V, 20%, Radial; Capacitance Nichicon CAPACITOR ALUMINUM ELECTROLYTIC CAP 3300UF 6.3V 20% TEMP.85 RADIAL 10X20 LS 5
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers