Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVK2A470MPD1TD

Description
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-12610-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-12610-3-ND
Aluminum Electrolytic Capacitors 493-12610-3-ND
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-12610-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-12610-1-ND
Aluminum Electrolytic Capacitors 493-12610-1-ND
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVK2A470MPD1TD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UVK2A470MPD1TD
Capacitors - Aluminum Electrolytic Capacitors UVK2A470MPD1TD
CAP ALUM 47UF 20% 100V RADIAL

CAP ALUM 47UF 20% 100V RADIAL

Supplier's Site
Capacitor Alum Elec, 47Uf, 100V, 20%, Radial; Capacitance Nichicon - 65R2576 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 47Uf, 100V, 20%, Radial; Capacitance Nichicon
65R2576
Capacitor Alum Elec, 47Uf, 100V, 20%, Radial; Capacitance Nichicon 65R2576
CAPACITOR ALUM ELEC, 47UF, 100V, 20%, RADIAL; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:8mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 47UF, 100V, 20%, RADIAL; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-12610-3-ND UVK2A470MPD1TD 65R2576
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 47Uf, 100V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers