Nichicon (America) Corporation Capacitor Alum Elect, 22Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon UUN2A220MNL1MS

Description
CAPACITOR ALUM ELECT, 22UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Product Length:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELECT, 22UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Product Length:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elect, 22Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon - 55K1553 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 22Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
55K1553
Capacitor Alum Elect, 22Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon 55K1553
CAPACITOR ALUM ELECT, 22UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 22UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55K1553
Product Name Capacitor Alum Elect, 22Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers