Nichicon (America) Corporation Aluminum Electrolytic Capacitors UUJ2E680MNJ6MS

Description
CAP ALUM 68UF 20% 250V SMD
Request a Quote Datasheet
Description
CAP ALUM 68UF 20% 250V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-UUJ2E680MNJ6MSDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-UUJ2E680MNJ6MSDKR-ND
Aluminum Electrolytic Capacitors 493-UUJ2E680MNJ6MSDKR-ND
CAP ALUM 68UF 20% 250V SMD

CAP ALUM 68UF 20% 250V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-UUJ2E680MNJ6MSCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-UUJ2E680MNJ6MSCT-ND
Aluminum Electrolytic Capacitors 493-UUJ2E680MNJ6MSCT-ND
CAP ALUM 68UF 20% 250V SMD

CAP ALUM 68UF 20% 250V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - UUJ2E680MNJ6MTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UUJ2E680MNJ6MTR-ND
Aluminum Electrolytic Capacitors UUJ2E680MNJ6MTR-ND
68µF 250V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

68µF 250V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 493-UUJ2E680MNJ6MSDKR-ND 493-UUJ2E680MNJ6MSCT-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713249 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers