Nichicon (America) Corporation Capacitor Alum Elect, 33Uf, 160V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon UUJ2C330MNL1MS

Description
CAPACITOR ALUM ELECT, 33UF, 160V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):160V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UJ Series; MSL:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELECT, 33UF, 160V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):160V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UJ Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elect, 33Uf, 160V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon - 55K1394 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 33Uf, 160V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
55K1394
Capacitor Alum Elect, 33Uf, 160V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon 55K1394
CAPACITOR ALUM ELECT, 33UF, 160V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):160V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UJ Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 33UF, 160V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):160V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UJ Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55K1394
Product Name Capacitor Alum Elect, 33Uf, 160V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details