Nichicon (America) Corporation Aluminum Electrolytic Capacitors UUJ1E331MNJ1MS

Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UUJ1E331MNJ1MTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UUJ1E331MNJ1MTR-ND
Aluminum Electrolytic Capacitors UUJ1E331MNJ1MTR-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-UUJ1E331MNJ1MSDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-UUJ1E331MNJ1MSDKR-ND
Aluminum Electrolytic Capacitors 493-UUJ1E331MNJ1MSDKR-ND
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-UUJ1E331MNJ1MSCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-UUJ1E331MNJ1MSCT-ND
Aluminum Electrolytic Capacitors 493-UUJ1E331MNJ1MSCT-ND
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number UUJ1E331MNJ1MTR-ND 493-UUJ1E331MNJ1MSDKR-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details