Nichicon (America) Corporation Aluminum Electrolytic Capacitors UUE1H331MNS1MS

Description
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-7412-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-7412-2-ND
Aluminum Electrolytic Capacitors 493-7412-2-ND
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C

330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-7412-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-7412-1-ND
Aluminum Electrolytic Capacitors 493-7412-1-ND
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C

330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-7412-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-7412-6-ND
Aluminum Electrolytic Capacitors 493-7412-6-ND
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C

330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UUE1H331MNS1MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UUE1H331MNS1MS
Capacitors - Aluminum Electrolytic Capacitors UUE1H331MNS1MS
CAP ALUM 330UF 20% 50V SMD

CAP ALUM 330UF 20% 50V SMD

Supplier's Site
Capacitor Alum Elect, 330Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon - 58R8651 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 330Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
58R8651
Capacitor Alum Elect, 330Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon 58R8651
CAPACITOR ALUM ELECT, 330UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UE Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 330UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UE Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-7412-2-ND 493-7412-6-ND UUE1H331MNS1MS 58R8651
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 330Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers