470µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
470µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
CAP ALUM 470UF 20% 10V SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 493-16059-1-ND | UUE1A471MNS1MS |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Applications | Automotive | Automotive; Automotive |
| Features | Polarized | Polarized |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |