CAP ALUM 22UF 20% 25V RADIAL
CAPACITOR ALUM ELECT, 22UF, 25V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; Product Length:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | UTT1E220MDD | 58R8561 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elect, 22Uf, 25V, 20%, Radial; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |