CAP ALUM 150UF 20% 10V RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | UTT1A151MDD | 58R8549 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Radials / Bulk Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |