Nichicon (America) Corporation Aluminum Electrolytic Capacitors UST1C100MDD

Description
10µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-16007-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-16007-ND
Aluminum Electrolytic Capacitors 493-16007-ND
10µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

10µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec 10Uf, 16V, 20%, Radial; Capacitance Nichicon - 55K0923 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 10Uf, 16V, 20%, Radial; Capacitance Nichicon
55K0923
Capacitor Alum Elec 10Uf, 16V, 20%, Radial; Capacitance Nichicon 55K0923
CAPACITOR ALUM ELEC 10UF, 16V, 20%, RADIAL; Capacitance:10 F; Capacitance Tolerance: 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Terminals:Radial Leaded; Diameter:4mm; Height:7mm; Lead Spacing:1.5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 10UF, 16V, 20%, RADIAL; Capacitance:10 F; Capacitance Tolerance: 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Terminals:Radial Leaded; Diameter:4mm; Height:7mm; Lead Spacing:1.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UST1C100MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UST1C100MDD
Capacitors - Aluminum Electrolytic Capacitors UST1C100MDD
CAP ALUM 10UF 20% 16V RADIAL

CAP ALUM 10UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-16007-ND 55K0923 UST1C100MDD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 10Uf, 16V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details